Pulse Electronics Corporation Fixed Inductors PF0465.332NLT

Description
3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PF0465.332NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PF0465.332NLT-ND
Fixed Inductors PF0465.332NLT-ND
3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard

3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PF0465.332NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers