PG0083 SMT Flat Coil Inductor series, up to 17.5A
4.7µH Unshielded Wirewound Inductor 4.5A 38mOhm Max Nonstandard
Manufacturer: Pulse Electronics
Win Source Part Number: 1327632-PG0083.472NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 160
Mounting: Surface Mount
Tolerance: ±25%
DC Resistance (DCR): 38mOhm Max
Temperature Range - Operating: -40°C ~ 95°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -PG0083.472NL,553-36
Current - Saturation (Isat): 8A
RoHS Status: RoHS Compliant
FIXED IND 4.7UH 4.5A 38 MOHM SMD Product overview: PG0083.472NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.5A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.5A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0083.472NL can be used for catalog matching and distributor lookup.
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PG0083.472NL | 553-3652-ND | 1327632-PG0083.472NL | 71-PG0083.472NL |
| Product Name | Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 4.7UH 4.5A 38 MOHM Inductor and Choke |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |