Pulse Electronics Corporation Inductors PG1083.153NL

Description
PG1083 Round Wire SMT Inductor Series, up to 70 Amps
Request a Quote Datasheet
Description
PG1083 Round Wire SMT Inductor Series, up to 70 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG1083.153NL
PG1083 Round Wire SMT Inductor Series, up to 70 Amps

PG1083 Round Wire SMT Inductor Series, up to 70 Amps

Supplier's Site Datasheet
Fixed Inductors - 553-3165-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3165-ND
Fixed Inductors 553-3165-ND
15.2µH Unshielded Wirewound Inductor 14A 9.2mOhm Max Nonstandard

15.2µH Unshielded Wirewound Inductor 14A 9.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG1083.153NL 553-3165-ND
Product Name Inductors Fixed Inductors
Inductance Range 15.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers