Pulse Electronics Corporation Inductors PE-53831SNL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53831SNL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
SMD 53UH 1.87A 130MOHM Inductor and Choke - 71-PE-53831SNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 53UH 1.87A 130MOHM Inductor and Choke
71-PE-53831SNL
SMD 53UH 1.87A 130MOHM Inductor and Choke 71-PE-53831SNL
FIXED IND 53UH 1.87A 130MOHM SMD Product overview: PE-53831SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53UH, 1.87A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 53UH, 1.87A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53831SNL can be used for catalog matching and distributor lookup.

FIXED IND 53UH 1.87A 130MOHM SMD Product overview: PE-53831SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53UH, 1.87A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 53UH, 1.87A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53831SNL can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - PE-53831SNL
1236839-PE-53831SNL
Fixed Inductors - PE-53831SNL 1236839-PE-53831SNL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236839-PE-53831SNL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236839-PE-53831SNL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - 553-1414-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1414-ND
Fixed Inductors 553-1414-ND
53µH Shielded Toroidal Inductor 1.87A 130mOhm Nonstandard

53µH Shielded Toroidal Inductor 1.87A 130mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53831SNL 71-PE-53831SNL 1236839-PE-53831SNL 553-1414-ND
Product Name Inductors SMD 53UH 1.87A 130MOHM Inductor and Choke Fixed Inductors - PE-53831SNL Fixed Inductors
Inductance Range 53 microH 53 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details