Pulse Electronics Corporation Fixed Inductors PE-53663NLT

Description
9.3µH Unshielded Toroidal Inductor 7.2A 18.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
9.3µH Unshielded Toroidal Inductor 7.2A 18.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-53663NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53663NLTTR-ND
Fixed Inductors 553-PE-53663NLTTR-ND
9.3µH Unshielded Toroidal Inductor 7.2A 18.7mOhm Max Nonstandard

9.3µH Unshielded Toroidal Inductor 7.2A 18.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53663NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53663NLTDKR-ND
Fixed Inductors 553-PE-53663NLTDKR-ND
9.3µH Unshielded Toroidal Inductor 7.2A 18.7mOhm Max Nonstandard

9.3µH Unshielded Toroidal Inductor 7.2A 18.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53663NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53663NLTCT-ND
Fixed Inductors 553-PE-53663NLTCT-ND
9.3µH Unshielded Toroidal Inductor 7.2A 18.7mOhm Max Nonstandard

9.3µH Unshielded Toroidal Inductor 7.2A 18.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PE-53663NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Toroid
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers