Pulse Electronics Corporation Fixed Inductors PG0006.212NLT

Description
2.1µH Unshielded Inductor 14A 3.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.1µH Unshielded Inductor 14A 3.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0006.212NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0006.212NLT-ND
Fixed Inductors PG0006.212NLT-ND
2.1µH Unshielded Inductor 14A 3.6mOhm Max Nonstandard

2.1µH Unshielded Inductor 14A 3.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PG0006.212NLT
791737-PG0006.212NLT
Fixed Inductors - PG0006.212NLT 791737-PG0006.212NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791737-PG0006.212NLT Series: PG0006NL Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 14A Shielding: Unshielded Inductance: 2.1μH Mounting: SMD Tolerance: ±20% Current - Saturation: 14A Test Frequency: 100kHz Family Name: PG0006 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.6 mOhm Max Dimension: 0.528" L x 0.523" W (13.40mm x 13.28mm) Height - Seated (Maximum): 0.236" (6.00mm) Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791737-PG0006.212NLT
Series: PG0006NL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 14A
Shielding: Unshielded
Inductance: 2.1μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 14A
Test Frequency: 100kHz
Family Name: PG0006
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.6 mOhm Max
Dimension: 0.528" L x 0.523" W (13.40mm x 13.28mm)
Height - Seated (Maximum): 0.236" (6.00mm)
Introduction Date: March 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0006.212NLT-ND 791737-PG0006.212NLT
Product Name Fixed Inductors Fixed Inductors - PG0006.212NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0036 ohms 0.0036 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Inductor and Choke - 71-0402CS-8N2XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details