Pulse Electronics Corporation Inductors PG0702.401NL

Description
PG0702 Round Wire SMT Inductor Series, up to 60 Amps
Request a Quote Datasheet
Description
PG0702 Round Wire SMT Inductor Series, up to 60 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0702.401NL
PG0702 Round Wire SMT Inductor Series, up to 60 Amps

PG0702 Round Wire SMT Inductor Series, up to 60 Amps

Supplier's Site Datasheet
Fixed Inductors - 553-3122-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3122-ND
Fixed Inductors 553-3122-ND
400nH Shielded Wirewound Inductor 38A 0.91mOhm Nonstandard

400nH Shielded Wirewound Inductor 38A 0.91mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0702.401NL 553-3122-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.4000 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers