Pulse Electronics Corporation Inductors PG0083.102NL

Description
PG0083 SMT Flat Coil Inductor series, up to 17.5A
Request a Quote Datasheet
Description
PG0083 SMT Flat Coil Inductor series, up to 17.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0083.102NL
PG0083 SMT Flat Coil Inductor series, up to 17.5A

PG0083 SMT Flat Coil Inductor series, up to 17.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3648-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3648-ND
Fixed Inductors 553-3648-ND
1µH Unshielded Wirewound Inductor 12A 7.2mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 12A 7.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0083.102NL 553-3648-ND
Product Name Inductors Fixed Inductors
Inductance Range 1 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 95 C (-40 to 203 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers