Pulse Electronics Corporation Inductors PF0560.382NL

Description
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A
Request a Quote Datasheet
Description
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0560.382NL
PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A

PF0560 SMT Shielded Drum Core Inductor series, up to 6.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3054-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3054-ND
Fixed Inductors 553-3054-ND
3.8µH Shielded Wirewound Inductor 5.5A 13mOhm Max Nonstandard

3.8µH Shielded Wirewound Inductor 5.5A 13mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383148-PF0560.382NL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383148-PF0560.382NL
Inductors, Coils, Chokes - Fixed Inductors 1383148-PF0560.382NL
Win Source Part Number: 1383148-PF0560.382NL Category: Inductors, Coils, Chokes>Fixed Inductors Series: PF0560NL Type: Wirewound Package: Tray Shielding: Shielded Size / Dimension: 0.409" L x 0.406" W (10.40mm x 10.30mm) Inductance: 3.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 90 pcs Tolerance: ±30% Frequency - Self Resonant: 39MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 13mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Current - Saturation (Isat): 6A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383148-PF0560.382NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PF0560NL
Type: Wirewound
Package: Tray
Shielding: Shielded
Size / Dimension: 0.409" L x 0.406" W (10.40mm x 10.30mm)
Inductance: 3.8 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 90 pcs
Tolerance: ±30%
Frequency - Self Resonant: 39MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 13mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse
Current - Saturation (Isat): 6A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0560.382NL 553-3054-ND 1383148-PF0560.382NL
Product Name Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Inductance Range 3.8 microH 3.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details