Pulse Electronics Corporation Inductors PG0255.102NL

Description
PG0255 SMT Flat Coil Inductor Series up to 30A
Request a Quote Datasheet
Description
PG0255 SMT Flat Coil Inductor Series up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0255.102NL
PG0255 SMT Flat Coil Inductor Series up to 30A

PG0255 SMT Flat Coil Inductor Series up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-3653-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3653-ND
Fixed Inductors 553-3653-ND
1µH Shielded Wirewound Inductor 21A 3.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 21A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329637-PG0255.102NL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329637-PG0255.102NL
Inductors, Coils, Chokes - Fixed Inductors 1329637-PG0255.102NL
Manufacturer: Pulse Electronics Win Source Part Number: 1329637-PG0255.102NL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Wirewound Shielding: Shielded Size / Dimension: 0.453" L x 0.406" W (11.50mm x 10.30mm) Inductance: 1 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 60 Mounting: Surface Mount Tolerance: ±15% DC Resistance (DCR): 3.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -PG0255.102NL,553-36 53 Current - Saturation (Isat): 27A RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1329637-PG0255.102NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.453" L x 0.406" W (11.50mm x 10.30mm)
Inductance: 1 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 60
Mounting: Surface Mount
Tolerance: ±15%
DC Resistance (DCR): 3.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 21 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -PG0255.102NL,553-3653
Current - Saturation (Isat): 27A
RoHS Status: RoHS Compliant

Buy Now Datasheet
SMD 1UH 21A 3.2 MOHM Inductor and Choke - 71-PG0255.102NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 21A 3.2 MOHM Inductor and Choke
71-PG0255.102NL
SMD 1UH 21A 3.2 MOHM Inductor and Choke 71-PG0255.102NL
FIXED IND 1UH 21A 3.2 MOHM SMD Product overview: PG0255.102NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 21A, 3.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 21A, 3.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0255.102NL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 21A 3.2 MOHM SMD Product overview: PG0255.102NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 21A, 3.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 21A, 3.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0255.102NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0255.102NL 553-3653-ND 1329637-PG0255.102NL 71-PG0255.102NL
Product Name Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 21A 3.2 MOHM Inductor and Choke
Inductance Range 1 microH 1 microH 1 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details