Pulse Electronics Corporation Inductors PG0434.401NL

Description
PG0434 SMT Flat Coil Inductor Series up to 58A
Request a Quote Datasheet
Description
PG0434 SMT Flat Coil Inductor Series up to 58A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0434.401NL
PG0434 SMT Flat Coil Inductor Series up to 58A

PG0434 SMT Flat Coil Inductor Series up to 58A

Supplier's Site Datasheet
Fixed Inductors - 553-3106-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3106-ND
Fixed Inductors 553-3106-ND
450nH Shielded Wirewound Inductor 45A 0.8mOhm Max Nonstandard

450nH Shielded Wirewound Inductor 45A 0.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0434.401NL 553-3106-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.4500 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers