Pulse Electronics Corporation Inductors PF0580.153NL

Description
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A
Request a Quote Datasheet
Description
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0580.153NL
PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A

PF0580 SMT Unshielded Drum Core Inductor series, up to 3.1A

Supplier's Site Datasheet
Fixed Inductors - 553-3062-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3062-ND
Fixed Inductors 553-3062-ND
15µH Unshielded Wirewound Inductor 850mA 197mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 850mA 197mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0580.153NL 553-3062-ND
Product Name Inductors Fixed Inductors
Inductance Range 15 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers