Pulse Electronics Corporation Inductors PG0426.471NL

Description
PG0426 SMT Flat Coil Inductor Series up to 60A
Request a Quote Datasheet
Description
PG0426 SMT Flat Coil Inductor Series up to 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0426.471NL
PG0426 SMT Flat Coil Inductor Series up to 60A

PG0426 SMT Flat Coil Inductor Series up to 60A

Supplier's Site Datasheet
Fixed Inductors - 553-3099-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3099-ND
Fixed Inductors 553-3099-ND
470nH Shielded Wirewound Inductor 20A 3.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 20A 3.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0426.471NL 553-3099-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.4700 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details