FIXED IND 4.7UH 8.4A 5.3MOHM SMD Product overview: PG0702.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 8.4A, 5.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 8.4A, 5.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0702.472NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 930315-PG0702.472NLT
Series: PG0702NL
Operating Temperature Range: -40°C ~ 130°C
Features: 4.7 µH Shielded Wirewound Inductor 8.4 A 5.3mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
4.7µH Shielded Wirewound Inductor 8.4A 5.3mOhm Nonstandard
FIXED IND 4.7UH 8.4A 5.3MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PG0702.472NLT | 930315-PG0702.472NLT | PG0702.472NLT-ND | PG0702.472NLT |
| Product Name | SMD 4.7UH 8.4A 5.3MOHM Inductor and Choke | Fixed Inductors - PG0702.472NLT | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound |
| Core Material | Ferrite | |||
| Inductance Range | 4.7 microH | 4.7 microH |