PG1083 Round Wire SMT Inductor Series, up to 70 Amps
1µH Unshielded Wirewound Inductor 11A 15mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PG1083.253NL | 553-3167-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 24.5 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology |