Pulse Electronics Corporation Inductors PG0936.282NL

Description
PG0936 Round Wire SMT Inductor Series, up to 40 Amps
Request a Quote Datasheet
Description
PG0936 Round Wire SMT Inductor Series, up to 40 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0936.282NL
PG0936 Round Wire SMT Inductor Series, up to 40 Amps

PG0936 Round Wire SMT Inductor Series, up to 40 Amps

Supplier's Site Datasheet
Fixed Inductors - 553-3155-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3155-ND
Fixed Inductors 553-3155-ND
2.8µH Unshielded Wirewound Inductor 24A 2.2mOhm Max Nonstandard

2.8µH Unshielded Wirewound Inductor 24A 2.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0936.282NL 553-3155-ND
Product Name Inductors Fixed Inductors
Inductance Range 2.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details