Pulse Electronics Corporation Inductors PF0553.222NL

Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet
Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0553.222NL
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-3036-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-3036-ND
Arrays, Signal Transformers 553-3036-ND
Shielded 2 Coil Inductor Array 8.1µH Inductance - Connected in Series 2µH Inductance - Connected in Parallel 3.7mOhm Max DC Resistance (DCR) - Parallel 13A Nonstandard

Shielded 2 Coil Inductor Array 8.1µH Inductance - Connected in Series 2µH Inductance - Connected in Parallel 3.7mOhm Max DC Resistance (DCR) - Parallel 13A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0553.222NL 553-3036-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 2.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details