Pulse Electronics Corporation Arrays, Signal Transformers PF0553.683NLT

Description
Shielded 2 Coil Inductor Array 270µH Inductance - Connected in Series 66µH Inductance - Connected in Parallel 110mOhm Max DC Resistance (DCR) - Parallel 2.4A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 270µH Inductance - Connected in Series 66µH Inductance - Connected in Parallel 110mOhm Max DC Resistance (DCR) - Parallel 2.4A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - PF0553.683NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
PF0553.683NLT-ND
Arrays, Signal Transformers PF0553.683NLT-ND
Shielded 2 Coil Inductor Array 270µH Inductance - Connected in Series 66µH Inductance - Connected in Parallel 110mOhm Max DC Resistance (DCR) - Parallel 2.4A Nonstandard

Shielded 2 Coil Inductor Array 270µH Inductance - Connected in Series 66µH Inductance - Connected in Parallel 110mOhm Max DC Resistance (DCR) - Parallel 2.4A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Arrays, Signal Transformers - PF0553.683NLT
791722-PF0553.683NLT
Arrays, Signal Transformers - PF0553.683NLT 791722-PF0553.683NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791722-PF0553.683NLT Series: PF0553NL Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Shielding: Shielded Mounting: SMD Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Parallel: 66μH Current Rating - Parallel: 2.4A Current Rating - Series: 1.2A Current Saturation - Parallel: 4.4A Current Saturation - Series: 2.2A DC Resistance (DCR) - Parallel: 110 mOhm Max DC Resistance (DCR) - Series: 420 mOhm Max Family Name: PF0553NL Categories: Inductors, Coils, Chokes Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Test Inductance - Connected In Series: 270μH Alternative Parts (Cross-Reference): ML612PND274KLC; 93027-008; ML612PND274KLZ ; Introduction Date: August 11, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791722-PF0553.683NLT
Series: PF0553NL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Shielding: Shielded
Mounting: SMD
Tolerance: ±20%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Parallel: 66μH
Current Rating - Parallel: 2.4A
Current Rating - Series: 1.2A
Current Saturation - Parallel: 4.4A
Current Saturation - Series: 2.2A
DC Resistance (DCR) - Parallel: 110 mOhm Max
DC Resistance (DCR) - Series: 420 mOhm Max
Family Name: PF0553NL
Categories: Inductors, Coils, Chokes
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Test Inductance - Connected In Series: 270μH
Alternative Parts (Cross-Reference): ML612PND274KLC; 93027-008; ML612PND274KLZ ;
Introduction Date: August 11, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0553.683NLT-ND 791722-PF0553.683NLT
Product Name Arrays, Signal Transformers Arrays, Signal Transformers - PF0553.683NLT
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.1100 to 0.4200 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details