Pulse Electronics Corporation Arrays, Signal Transformers PF0553.103NLT

Description
Shielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 17mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 17mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 553-2030-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2030-2-ND
Arrays, Signal Transformers 553-2030-2-ND
Shielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 17mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard

Shielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 17mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-2030-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2030-1-ND
Arrays, Signal Transformers 553-2030-1-ND
Shielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 17mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard

Shielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 17mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-2030-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2030-6-ND
Arrays, Signal Transformers 553-2030-6-ND
Shielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 17mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard

Shielded 2 Coil Inductor Array 42µH Inductance - Connected in Series 10.5µH Inductance - Connected in Parallel 17mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard

Buy Now Datasheet
SMD 10.5UH Inductor and Choke - 73-PF0553.103NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10.5UH Inductor and Choke
73-PF0553.103NLT
SMD 10.5UH Inductor and Choke 73-PF0553.103NLT
INDUCT ARRAY 2 COIL 10.5UH SMD Product overview: PF0553.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PF0553.103NLT can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 10.5UH SMD Product overview: PF0553.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PF0553.103NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
972841-PF0553.103NLT
Inductors, Coils, Chokes - Arrays, Signal Transformers 972841-PF0553.103NLT
Win Source Part Number: 972841-PF0553.103NLT Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PF0553NL Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 42 µH Inductance - Connected In Parallel: 10.5 µH Current Rating - Parallel: 6 A Current Rating - Series: 3 A Current Saturation - Parallel: 11 A Current Saturation - Series: 5.6 A DC Resistance (DCR) - Parallel: 17mOhm Max DC Resistance (DCR) - Series: 67mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-2030-2,PF0553103 NLT,553-2030-1,553-2 030-6,PF0553.103NLT- ND

Win Source Part Number: 972841-PF0553.103NLT
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: PF0553NL
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 42 µH
Inductance - Connected In Parallel: 10.5 µH
Current Rating - Parallel: 6 A
Current Rating - Series: 3 A
Current Saturation - Parallel: 11 A
Current Saturation - Series: 5.6 A
DC Resistance (DCR) - Parallel: 17mOhm Max
DC Resistance (DCR) - Series: 67mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-2030-2,PF0553103NLT,553-2030-1,553-2030-6,PF0553.103NLT-ND

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2030-2-ND 73-PF0553.103NLT 972841-PF0553.103NLT
Product Name Arrays, Signal Transformers SMD 10.5UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0170 to 0.0670 ohms 0.0170 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-25-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers