Pulse Electronics Corporation Fixed Inductors PG0702.301NLT

Description
300nH Shielded Wirewound Inductor 42.5A 0.68mOhm Nonstandard
Request a Quote Datasheet
Description
300nH Shielded Wirewound Inductor 42.5A 0.68mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0702.301NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0702.301NLT-ND
Fixed Inductors PG0702.301NLT-ND
300nH Shielded Wirewound Inductor 42.5A 0.68mOhm Nonstandard

300nH Shielded Wirewound Inductor 42.5A 0.68mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PG0702.301NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details