Pulse Electronics Corporation Inductors PG0087.474NL

Description
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet
Description
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0087.474NL
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A

PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3090-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3090-ND
Fixed Inductors 553-3090-ND
470µH Shielded Inductor 150mA 6.24Ohm Max Nonstandard

470µH Shielded Inductor 150mA 6.24Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0087.474NL 553-3090-ND
Product Name Inductors Fixed Inductors
Inductance Range 470 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details