6.8µH Shielded Wirewound Inductor 660mA 115mOhm Max Nonstandard
FIXED IND 6.8UH 660MA 115MOHM SM Product overview: PG0085.682NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 660MA, 115MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 660MA, 115MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0085.682NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 888995-PG0085.682NLT
Series: PG0085NL
Operating Temperature Range: -40°C ~ 130°C
Features: 6.8 µH Shielded Wirewound Inductor 660 mA 115mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2850
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PG0085.682NLT-ND | 71-PG0085.682NLT | 888995-PG0085.682NLT |
| Product Name | Fixed Inductors | 6.8UH 660MA 115MOHM Inductor and Choke | Fixed Inductors - PG0085.682NLT |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |