Pulse Electronics Corporation Fixed Inductors PG0642.152NLT

Description
1.5µH Shielded Wirewound Inductor 13.3A 6.8mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 13.3A 6.8mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0642.152NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0642.152NLT-ND
Fixed Inductors PG0642.152NLT-ND
1.5µH Shielded Wirewound Inductor 13.3A 6.8mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 13.3A 6.8mOhm Nonstandard

Buy Now Datasheet
1.5UH 13.3A 6.8MOHM Inductor and Choke - 71-PG0642.152NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 13.3A 6.8MOHM Inductor and Choke
71-PG0642.152NLT
1.5UH 13.3A 6.8MOHM Inductor and Choke 71-PG0642.152NLT
FIXED IND 1.5UH 13.3A 6.8MOHM SM Product overview: PG0642.152NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 13.3A, 6.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 13.3A, 6.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0642.152NLT can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 13.3A 6.8MOHM SM Product overview: PG0642.152NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 13.3A, 6.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 13.3A, 6.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0642.152NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PG0642.152NLT - 888996-PG0642.152NLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PG0642.152NLT
888996-PG0642.152NLT
Fixed Inductors - PG0642.152NLT 888996-PG0642.152NLT
Manufacturer: Pulse Win Source Part Number: 888996-PG0642.152NLT Series: PG0642NL Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Shielded Wirewound Inductor 13.3 A 6.8mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 888996-PG0642.152NLT
Series: PG0642NL
Operating Temperature Range: -40°C ~ 125°C
Features: 1.5 µH Shielded Wirewound Inductor 13.3 A 6.8mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0642.152NLT-ND 71-PG0642.152NLT 888996-PG0642.152NLT
Product Name Fixed Inductors 1.5UH 13.3A 6.8MOHM Inductor and Choke Fixed Inductors - PG0642.152NLT
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data