47µH Shielded Wirewound Inductor 1.9A 128mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 1.9A 128mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 1.9A 128mOhm Max Nonstandard
FIXED IND 47UH 1.9A 128 MOHM SMD Product overview: PF0560.473NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.9A, 128 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.9A, 128 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PF0560.473NLT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PF0560.473NLTTR-ND | 71-PF0560.473NLT |
| Product Name | Fixed Inductors | SMD 47UH 1.9A 128 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound |
| Configuration | Fixed | |
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) |