Pulse Electronics Corporation SMD 20A 3.4 MOHM Inductor and Choke PG0426.471NLT

Description
FIXED IND 470NH 20A 3.4 MOHM SMD Product overview: PG0426.471NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.471NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 20A 3.4 MOHM SMD Product overview: PG0426.471NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.471NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20A 3.4 MOHM Inductor and Choke - 71-PG0426.471NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A 3.4 MOHM Inductor and Choke
71-PG0426.471NLT
SMD 20A 3.4 MOHM Inductor and Choke 71-PG0426.471NLT
FIXED IND 470NH 20A 3.4 MOHM SMD Product overview: PG0426.471NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.471NLT can be used for catalog matching and distributor lookup.

FIXED IND 470NH 20A 3.4 MOHM SMD Product overview: PG0426.471NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.471NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-3860-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3860-2-ND
Fixed Inductors 553-3860-2-ND
470nH Shielded Wirewound Inductor 20A 3.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 20A 3.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3860-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3860-1-ND
Fixed Inductors 553-3860-1-ND
470nH Shielded Wirewound Inductor 20A 3.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 20A 3.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3860-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3860-6-ND
Fixed Inductors 553-3860-6-ND
470nH Shielded Wirewound Inductor 20A 3.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 20A 3.4mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327617-PG0426.471NLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327617-PG0426.471NLT
Inductors, Coils, Chokes - Fixed Inductors 1327617-PG0426.471NLT
Manufacturer: Pulse Electronics Win Source Part Number: 1327617-PG0426.471NL T Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm) Inductance: 470 nH Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,400 Mounting: Surface Mount Tolerance: ±20% DC Resistance (DCR): 3.4mOhm Max Temperature Range - Operating: -40°C ~ 130°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PG0426.471NLT-ND,553 -3860-1,553-3860-2,5 53-3860-6 Current - Saturation (Isat): 26A RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327617-PG0426.471NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm)
Inductance: 470 nH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1,400
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 3.4mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PG0426.471NLT-ND,553-3860-1,553-3860-2,553-3860-6
Current - Saturation (Isat): 26A
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PG0426.471NLT 553-3860-2-ND 1327617-PG0426.471NLT
Product Name SMD 20A 3.4 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Core Material Ferrite
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
High Frequency & RF Inductors - 1-1624110-1 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details