Pulse Electronics Corporation Common Mode Chokes PE-65855NLT

Description
2 Line Common Mode Choke Surface Mount DCR 1Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount DCR 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-3847-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3847-6-ND
Common Mode Chokes 553-3847-6-ND
2 Line Common Mode Choke Surface Mount DCR 1Ohm

2 Line Common Mode Choke Surface Mount DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 553-3847-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3847-1-ND
Common Mode Chokes 553-3847-1-ND
2 Line Common Mode Choke Surface Mount DCR 1Ohm

2 Line Common Mode Choke Surface Mount DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 553-3847-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3847-2-ND
Common Mode Chokes 553-3847-2-ND
2 Line Common Mode Choke Surface Mount DCR 1Ohm

2 Line Common Mode Choke Surface Mount DCR 1Ohm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - PE-65855NLT
791653-PE-65855NLT
Common Mode Chokes - PE-65855NLT 791653-PE-65855NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791653-PE-65855NLT Packaging: Reel package Package: Horizontal, 4 PC Pad Mounting: SMD Filter Type: Signal Line Number of Lines: 2 Family Name: PE-65855 Categories: Filters Dimension: 0.400" L x 0.345" W (10.16mm x 8.76mm) Height (Maximum): 0.250" (6.35mm) DC Resistance (DCR) (Maximum): 1 Ohm Introduction Date: January 27, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791653-PE-65855NLT
Packaging: Reel package
Package: Horizontal, 4 PC Pad
Mounting: SMD
Filter Type: Signal Line
Number of Lines: 2
Family Name: PE-65855
Categories: Filters
Dimension: 0.400" L x 0.345" W (10.16mm x 8.76mm)
Height (Maximum): 0.250" (6.35mm)
DC Resistance (DCR) (Maximum): 1 Ohm
Introduction Date: January 27, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD Inductor and Choke - 839-PE-65855NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
839-PE-65855NLT
SMD Inductor and Choke 839-PE-65855NLT
CMC 2LN SMD Product overview: PE-65855NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-65855NLT can be used for catalog matching and distributor lookup.

CMC 2LN SMD Product overview: PE-65855NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-65855NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-3847-6-ND 791653-PE-65855NLT 839-PE-65855NLT
Product Name Common Mode Chokes Common Mode Chokes - PE-65855NLT SMD Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 1 ohms 1 ohms
Packing Method Tape Reel Tape Reel; Reel package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details