Pulse Electronics Corporation Inductors PG0085.102NL

Description
PG0085 SMT Shielded Drum Core Inductor series, up to 1.5A
Request a Quote Datasheet
Description
PG0085 SMT Shielded Drum Core Inductor series, up to 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0085.102NL
PG0085 SMT Shielded Drum Core Inductor series, up to 1.5A

PG0085 SMT Shielded Drum Core Inductor series, up to 1.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3074-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3074-ND
Fixed Inductors 553-3074-ND
1µH Shielded Wirewound Inductor 1.5A 33mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.5A 33mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0085.102NL 553-3074-ND
Product Name Inductors Fixed Inductors
Inductance Range 1 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567687P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details