Pulse Electronics Corporation Inductors PF0601.104NL

Description
PF0601 SMT Shielded Drum Core Inductor series, up to 2A
Request a Quote Datasheet
Description
PF0601 SMT Shielded Drum Core Inductor series, up to 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0601.104NL
PF0601 SMT Shielded Drum Core Inductor series, up to 2A

PF0601 SMT Shielded Drum Core Inductor series, up to 2A

Supplier's Site Datasheet
Fixed Inductors - 553-3642-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3642-ND
Fixed Inductors 553-3642-ND
100µH Shielded Wirewound Inductor 340mA 1.12Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 340mA 1.12Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0601.104NL 553-3642-ND
Product Name Inductors Fixed Inductors
Inductance Range 100 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data