FIXED IND 3.1UH 12A 7.5 MOHM SMD Product overview: PG0006.312NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.1UH, 12A, 7.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.1UH, 12A, 7.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0006.312NLT can be used for catalog matching and distributor lookup.
3.1µH Unshielded Inductor 12A 7.5mOhm Max Nonstandard
3.1µH Unshielded Inductor 12A 7.5mOhm Max Nonstandard
3.1µH Unshielded Inductor 12A 7.5mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PG0006.312NLT | 553-3853-1-ND |
| Product Name | SMD 3.1UH 12A 7.5 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Choke Coil | |
| Inductance Range | 3.1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |