Pulse Electronics Corporation Inductors PF0464.152NL

Description
PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A
Request a Quote Datasheet
Description
PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0464.152NL
PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A

PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3022-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3022-ND
Fixed Inductors 553-3022-ND
1.5µH Shielded Inductor 5.5A 12mOhm Max Nonstandard

1.5µH Shielded Inductor 5.5A 12mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0464.152NL 553-3022-ND
Product Name Inductors Fixed Inductors
Inductance Range 1.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Lead Style Radial; Radial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details