Pulse Electronics Corporation Ethernet Chokes PE-67540NL

Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Chokes - PE-67540NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Chokes
PE-67540NL
Ethernet Chokes PE-67540NL
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable

Key Specifications for Our Ethernet Chokes

  • Ethernet, T1/E1, ISDN, VDSL2
  • HDBaseT Compliant
  • High Isolation up to 7kV
  • IEEE 802.3 compliant to 10G
  • Higher reliability (Carrier class & AEC-Q200)
  • Single, Dual, Quad packages
  • SMT & BGA options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Common Mode Chokes - 553-1443-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1443-ND
Common Mode Chokes 553-1443-ND
4 Line Common Mode Choke Surface Mount DCR 600mOhm

4 Line Common Mode Choke Surface Mount DCR 600mOhm

Buy Now Datasheet
SMD Inductor and Choke - 839-PE-67540NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
839-PE-67540NL
SMD Inductor and Choke 839-PE-67540NL
CMC 4LN SMD Product overview: PE-67540NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-67540NL can be used for catalog matching and distributor lookup.

CMC 4LN SMD Product overview: PE-67540NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-67540NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-67540NL 553-1443-ND 839-PE-67540NL
Product Name Ethernet Chokes Common Mode Chokes SMD Inductor and Choke
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke Common Mode Choke; RF Choke
Lead Style None Gull
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details