Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors PF0580.153NLT

Description
Win Source Part Number: 1131076-PF0580.153NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PF0580NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.137" (3.48mm) Standard Package: 1,950 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 197mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.185" L x 0.165" W (4.70mm x 4.20mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 850mA
Request a Quote Datasheet
Description
Win Source Part Number: 1131076-PF0580.153NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PF0580NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.137" (3.48mm) Standard Package: 1,950 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 197mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.185" L x 0.165" W (4.70mm x 4.20mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 850mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1131076-PF0580.153NLT
Inductors, Coils, Chokes - Fixed Inductors 1131076-PF0580.153NLT
Win Source Part Number: 1131076-PF0580.153NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PF0580NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.137" (3.48mm) Standard Package: 1,950 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 197mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.185" L x 0.165" W (4.70mm x 4.20mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 850mA

Win Source Part Number: 1131076-PF0580.153NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PF0580NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.137" (3.48mm)
Standard Package: 1,950
Mounting: SMD (SMT)
Tolerance: ±15%
Package / Case: Nonstandard
DC Resistance (DCR): 197mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.185" L x 0.165" W (4.70mm x 4.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 850mA

Buy Now Datasheet
SMD 15UH 850MA 197MOHM Inductor and Choke - 71-PF0580.153NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 850MA 197MOHM Inductor and Choke
71-PF0580.153NLT
SMD 15UH 850MA 197MOHM Inductor and Choke 71-PF0580.153NLT
FIXED IND 15UH 850MA 197MOHM SMD Product overview: PF0580.153NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 850MA, 197MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 850MA, 197MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PF0580.153NLT can be used for catalog matching and distributor lookup.

FIXED IND 15UH 850MA 197MOHM SMD Product overview: PF0580.153NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 850MA, 197MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 850MA, 197MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PF0580.153NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PF0580.153NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PF0580.153NLT-ND
Fixed Inductors PF0580.153NLT-ND
15µH Unshielded Wirewound Inductor 850mA 197mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 850mA 197mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1131076-PF0580.153NLT 71-PF0580.153NLT PF0580.153NLT-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 850MA 197MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details