Pulse Electronics Corporation Fixed Inductors PF0560.223NLT

Description
22µH Shielded Wirewound Inductor 2.5A 73mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.5A 73mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1751-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1751-6-ND
Fixed Inductors 553-1751-6-ND
22µH Shielded Wirewound Inductor 2.5A 73mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.5A 73mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1751-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1751-1-ND
Fixed Inductors 553-1751-1-ND
22µH Shielded Wirewound Inductor 2.5A 73mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.5A 73mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1751-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1751-2-ND
Fixed Inductors 553-1751-2-ND
22µH Shielded Wirewound Inductor 2.5A 73mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.5A 73mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Pulse Electronics - 64AC9365 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Pulse Electronics
64AC9365
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Pulse Electronics 64AC9365
INDUCTOR, SHIELDED, 22UH, 2.5A, SMD; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:PF0560NL Series; Inductor Case / Package:-; DC Resistance Max:0.073ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2.5A, SMD; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:PF0560NL Series; Inductor Case / Package:-; DC Resistance Max:0.073ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Pulse Electronics - 64AC9364 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Pulse Electronics
64AC9364
Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Pulse Electronics 64AC9364
INDUCTOR, SHIELDED, 22UH, 2.5A, SMD; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:PF0560NL Series; Inductor Case / Package:-; DC Resistance Max:0.073ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2.5A, SMD; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:PF0560NL Series; Inductor Case / Package:-; DC Resistance Max:0.073ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1751-6-ND 64AC9365
Product Name Fixed Inductors Inductor, Shielded, 22Uh, 2.5A, Smd; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers