Pulse Electronics Corporation Common Mode Chokes PE-53910NL

Description
PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A
Request a Quote Datasheet
Description
PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PE-53910NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PE-53910NL
Common Mode Chokes PE-53910NL
PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A

PE-539XX SMT Toroid Common Mode Choke Series, Up To 3.6A

Supplier's Site Datasheet
Common Mode Chokes - 553-1594-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1594-5-ND
Common Mode Chokes 553-1594-5-ND
2 Line Common Mode Choke Surface Mount 3.6A DCR 50mOhm

2 Line Common Mode Choke Surface Mount 3.6A DCR 50mOhm

Buy Now Datasheet
SMD 3.6A Inductor and Choke - 839-PE-53910NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6A Inductor and Choke
839-PE-53910NL
SMD 3.6A Inductor and Choke 839-PE-53910NL
CMC 3.6A 2LN SMD Product overview: PE-53910NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-53910NL can be used for catalog matching and distributor lookup.

CMC 3.6A 2LN SMD Product overview: PE-53910NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-53910NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - PE-53910NL
791647-PE-53910NL
Common Mode Chokes - PE-53910NL 791647-PE-53910NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791647-PE-53910NL Packaging: Tube Operating Temperature Range: -40°C ~ 130°C Package: Horizontal, 4 PC Pad Voltage Rating - AC: 250V Mounting: SMD Number of Lines: 2 Family Name: PE-53 Categories: Filters Dimension: 0.770" L x 0.670" W (19.56mm x 17.02mm) Height (Maximum): 0.390" (9.90mm) Current Rating (Maximum): 3.6A DC Resistance (DCR) (Maximum): 50 mOhm Alternative Parts (Cross-Reference): PE-53910NLT; Introduction Date: April 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791647-PE-53910NL
Packaging: Tube
Operating Temperature Range: -40°C ~ 130°C
Package: Horizontal, 4 PC Pad
Voltage Rating - AC: 250V
Mounting: SMD
Number of Lines: 2
Family Name: PE-53
Categories: Filters
Dimension: 0.770" L x 0.670" W (19.56mm x 17.02mm)
Height (Maximum): 0.390" (9.90mm)
Current Rating (Maximum): 3.6A
DC Resistance (DCR) (Maximum): 50 mOhm
Alternative Parts (Cross-Reference): PE-53910NLT;
Introduction Date: April 29, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53910NL 553-1594-5-ND 839-PE-53910NL 791647-PE-53910NL
Product Name Common Mode Chokes Common Mode Chokes SMD 3.6A Inductor and Choke Common Mode Chokes - PE-53910NL
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 600 microH 600 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers