Pulse Electronics Corporation Inductors PE-53653NL

Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet
Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53653NL
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

Supplier's Site Datasheet
Fixed Inductors - 553-1382-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1382-ND
Fixed Inductors 553-1382-ND
16.1µH Unshielded Toroidal Inductor 5.1A 32mOhm Max Nonstandard

16.1µH Unshielded Toroidal Inductor 5.1A 32mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Nl Rohs Compliant Pulse Electronics - 10AH0341 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Nl Rohs Compliant Pulse Electronics
10AH0341
Inductor, Nl Rohs Compliant Pulse Electronics 10AH0341
INDUCTOR, NL ROHS COMPLIANT: YES

INDUCTOR, NL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53653NL 553-1382-ND 10AH0341
Product Name Inductors Fixed Inductors Inductor, Nl Rohs Compliant Pulse Electronics
Inductance Range 25.9 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details