Pulse Electronics Corporation Fixed Inductors PG0006.552NLT

Description
5.5µH Unshielded Inductor 8A 12.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.5µH Unshielded Inductor 8A 12.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2167-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2167-2-ND
Fixed Inductors 553-2167-2-ND
5.5µH Unshielded Inductor 8A 12.4mOhm Max Nonstandard

5.5µH Unshielded Inductor 8A 12.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PG0006.552NLT
733368-PG0006.552NLT
Fixed Inductors - PG0006.552NLT 733368-PG0006.552NLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 733368-PG0006.552NLT Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 5.5μH Tolerance: ±20% Current - Saturation: 8A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 12.4mOhm Max Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.528" L x 0.523" W (13.40mm x 13.28mm) Current Rating (Amps): 8A Inductance Frequency - Test: 100kHz

Manufacturer: Pulse Electronics Power
Win Source Part Number: 733368-PG0006.552NLT
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 5.5μH
Tolerance: ±20%
Current - Saturation: 8A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 12.4mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.528" L x 0.523" W (13.40mm x 13.28mm)
Current Rating (Amps): 8A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 5.5UH 8A 12.4 MOHM Inductor and Choke - 71-PG0006.552NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.5UH 8A 12.4 MOHM Inductor and Choke
71-PG0006.552NLT
SMD 5.5UH 8A 12.4 MOHM Inductor and Choke 71-PG0006.552NLT
FIXED IND 5.5UH 8A 12.4 MOHM SMD Product overview: PG0006.552NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5UH, 8A, 12.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.5UH, 8A, 12.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0006.552NLT can be used for catalog matching and distributor lookup.

FIXED IND 5.5UH 8A 12.4 MOHM SMD Product overview: PG0006.552NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5UH, 8A, 12.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.5UH, 8A, 12.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0006.552NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2167-2-ND 733368-PG0006.552NLT 71-PG0006.552NLT
Product Name Fixed Inductors Fixed Inductors - PG0006.552NLT SMD 5.5UH 8A 12.4 MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0124 ohms 0.0124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125950 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 15
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details