Pulse Electronics Corporation Fixed Inductors PG0255.222NLT

Description
2.2µH Shielded Wirewound Inductor 13A 7mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 13A 7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0255.222NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0255.222NLT-ND
Fixed Inductors PG0255.222NLT-ND
2.2µH Shielded Wirewound Inductor 13A 7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 13A 7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PG0255.222NLT
1087701-PG0255.222NLT
Fixed Inductors - PG0255.222NLT 1087701-PG0255.222NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087701-PG0255.222NL T Packaging: Reel - TR Type: Wirewound Current Rating: 13A Inductance: 2.2μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±15% Current - Saturation: 20A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087701-PG0255.222NLT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 13A
Inductance: 2.2μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±15%
Current - Saturation: 20A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0255.222NLT-ND 1087701-PG0255.222NLT
Product Name Fixed Inductors Fixed Inductors - PG0255.222NLT
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details