Pulse Electronics Corporation Fixed Inductors PG0087.105NLT

Description
1mH Shielded Inductor 60mA 12.57Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Inductor 60mA 12.57Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG0087.105NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0087.105NLTTR-ND
Fixed Inductors 553-PG0087.105NLTTR-ND
1mH Shielded Inductor 60mA 12.57Ohm Max Nonstandard

1mH Shielded Inductor 60mA 12.57Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0087.105NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 60MA 12.57 OHM SMD

FIXED IND 1MH 60MA 12.57 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG0087.105NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0087.105NLTCT-ND
Fixed Inductors 553-PG0087.105NLTCT-ND
FIXED IND 1MH 60MA 12.57 OHM SMD

FIXED IND 1MH 60MA 12.57 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PG0087.105NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 12.57 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Leaded Inductors - 1048447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
High Frequency & RF Inductors - 1-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers