Pulse Electronics Corporation SMD 2.2UH 10A 12.7MOHM Inductor and Choke PG0642.222NLT

Description
FIXED IND 2.2UH 10A 12.7MOHM SMD Product overview: PG0642.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 10A, 12.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 10A, 12.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0642.222NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 10A 12.7MOHM SMD Product overview: PG0642.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 10A, 12.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 10A, 12.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0642.222NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 10A 12.7MOHM Inductor and Choke - 71-PG0642.222NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 10A 12.7MOHM Inductor and Choke
71-PG0642.222NLT
SMD 2.2UH 10A 12.7MOHM Inductor and Choke 71-PG0642.222NLT
FIXED IND 2.2UH 10A 12.7MOHM SMD Product overview: PG0642.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 10A, 12.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 10A, 12.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0642.222NLT can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 10A 12.7MOHM SMD Product overview: PG0642.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 10A, 12.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 10A, 12.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0642.222NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PG0642.222NLT
808019-PG0642.222NLT
Fixed Inductors - PG0642.222NLT 808019-PG0642.222NLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 808019-PG0642.222NLT Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Current - Saturation: 14A DC Resistance (DCR): 12.7mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.311" L x 0.299" W (7.90mm x 7.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A Inductance Frequency - Test: 100kHz

Manufacturer: Pulse Electronics Power
Win Source Part Number: 808019-PG0642.222NLT
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Current - Saturation: 14A
DC Resistance (DCR): 12.7mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.311" L x 0.299" W (7.90mm x 7.60mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PG0642.222NLT 808019-PG0642.222NLT
Product Name SMD 2.2UH 10A 12.7MOHM Inductor and Choke Fixed Inductors - PG0642.222NLT
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound Wirewound
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details