Pulse Electronics Corporation Fixed Inductors PE-53700NLT

Description
5.2µH Unshielded Toroidal Inductor 15.4A 6.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.2µH Unshielded Toroidal Inductor 15.4A 6.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-53700NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53700NLTDKR-ND
Fixed Inductors 553-PE-53700NLTDKR-ND
5.2µH Unshielded Toroidal Inductor 15.4A 6.2mOhm Max Nonstandard

5.2µH Unshielded Toroidal Inductor 15.4A 6.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53700NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53700NLTCT-ND
Fixed Inductors 553-PE-53700NLTCT-ND
5.2µH Unshielded Toroidal Inductor 15.4A 6.2mOhm Max Nonstandard

5.2µH Unshielded Toroidal Inductor 15.4A 6.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53700NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53700NLTTR-ND
Fixed Inductors 553-PE-53700NLTTR-ND
5.2µH Unshielded Toroidal Inductor 15.4A 6.2mOhm Max Nonstandard

5.2µH Unshielded Toroidal Inductor 15.4A 6.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-53700NLT
791645-PE-53700NLT
Fixed Inductors - PE-53700NLT 791645-PE-53700NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791645-PE-53700NLT Series: SLIC Packaging: Reel package Type: Toroidal Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 15.4A Shielding: Unshielded Inductance: 5.2μH Mounting: SMD Family Name: SLIC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6.2 mOhm Max Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm) Height - Seated (Maximum): 0.390" (9.91mm) Alternative Parts (Cross-Reference): PE-53700NL; ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791645-PE-53700NLT
Series: SLIC
Packaging: Reel package
Type: Toroidal
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 15.4A
Shielding: Unshielded
Inductance: 5.2μH
Mounting: SMD
Family Name: SLIC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.2 mOhm Max
Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm)
Height - Seated (Maximum): 0.390" (9.91mm)
Alternative Parts (Cross-Reference): PE-53700NL;
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PE-53700NLTDKR-ND 791645-PE-53700NLT
Product Name Fixed Inductors Fixed Inductors - PE-53700NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Configuration Fixed
DCR 0.0062 ohms 0.0062 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details