Pulse Electronics Corporation Fixed Inductors PF0580.152NLT

Description
1.5µH Unshielded Wirewound Inductor 2.7A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 2.7A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PF0580.152NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PF0580.152NLT-ND
Fixed Inductors PF0580.152NLT-ND
1.5µH Unshielded Wirewound Inductor 2.7A 40mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 2.7A 40mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PF0580.152NLT
1087662-PF0580.152NLT
Fixed Inductors - PF0580.152NLT 1087662-PF0580.152NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087662-PF0580.152NL T Packaging: Reel - TR Type: Wirewound Current Rating: 2.7A Inductance: 1.5μH Height - Seated (Max): 0.137" (3.48mm) Mounting: SMD (SMT) Tolerance: ±15% Current - Saturation: 2.7A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 40 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087662-PF0580.152NLT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.7A
Inductance: 1.5μH
Height - Seated (Max): 0.137" (3.48mm)
Mounting: SMD (SMT)
Tolerance: ±15%
Current - Saturation: 2.7A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 40 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0580.152NLT-ND 1087662-PF0580.152NLT
Product Name Fixed Inductors Fixed Inductors - PF0580.152NLT
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details