Pulse Electronics Corporation Fixed Inductors - PG0642.401NLT PG0642.401NLT

Description
Manufacturer: Pulse Win Source Part Number: 888997-PG0642.401NLT Series: PG0642NL Operating Temperature Range: -40°C ~ 125°C Features: 400 nH Shielded Wirewound Inductor 20 A 3.3mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 888997-PG0642.401NLT Series: PG0642NL Operating Temperature Range: -40°C ~ 125°C Features: 400 nH Shielded Wirewound Inductor 20 A 3.3mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0642.401NLT - 888997-PG0642.401NLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PG0642.401NLT
888997-PG0642.401NLT
Fixed Inductors - PG0642.401NLT 888997-PG0642.401NLT
Manufacturer: Pulse Win Source Part Number: 888997-PG0642.401NLT Series: PG0642NL Operating Temperature Range: -40°C ~ 125°C Features: 400 nH Shielded Wirewound Inductor 20 A 3.3mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 888997-PG0642.401NLT
Series: PG0642NL
Operating Temperature Range: -40°C ~ 125°C
Features: 400 nH Shielded Wirewound Inductor 20 A 3.3mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
SMD 20A 3.3 MOHM Inductor and Choke - 71-PG0642.401NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A 3.3 MOHM Inductor and Choke
71-PG0642.401NLT
SMD 20A 3.3 MOHM Inductor and Choke 71-PG0642.401NLT
FIXED IND 400NH 20A 3.3 MOHM SMD Product overview: PG0642.401NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0642.401NLT can be used for catalog matching and distributor lookup.

FIXED IND 400NH 20A 3.3 MOHM SMD Product overview: PG0642.401NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 3.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 3.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0642.401NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 888997-PG0642.401NLT 71-PG0642.401NLT
Product Name Fixed Inductors - PG0642.401NLT SMD 20A 3.3 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Inductance Range 0.4000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details