Pulse Electronics Corporation Fixed Inductors PG0426.152NLT

Description
FIXED IND 1.5UH 9A 11.8 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1.5UH 9A 11.8 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG0426.152NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0426.152NLTCT-ND
Fixed Inductors 553-PG0426.152NLTCT-ND
FIXED IND 1.5UH 9A 11.8 MOHM SMD

FIXED IND 1.5UH 9A 11.8 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG0426.152NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0426.152NLTTR-ND
Fixed Inductors 553-PG0426.152NLTTR-ND
1.5µH Shielded Wirewound Inductor 9A 11.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0426.152NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 9A 11.8 MOHM SMD

FIXED IND 1.5UH 9A 11.8 MOHM SMD

Buy Now Datasheet
SMD 1.5UH 9A 11.8 MOHM Inductor and Choke - 71-PG0426.152NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 9A 11.8 MOHM Inductor and Choke
71-PG0426.152NLT
SMD 1.5UH 9A 11.8 MOHM Inductor and Choke 71-PG0426.152NLT
FIXED IND 1.5UH 9A 11.8 MOHM SMD Product overview: PG0426.152NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 11.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 11.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.152NLT can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 9A 11.8 MOHM SMD Product overview: PG0426.152NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 11.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 11.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.152NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PG0426.152NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PG0426.152NLT
Fixed Inductors PG0426.152NLT
FIXED IND 1.5UH 9A 11.8 MOHM SMD

FIXED IND 1.5UH 9A 11.8 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG0426.152NLTCT-ND 71-PG0426.152NLT PG0426.152NLT
Product Name Fixed Inductors SMD 1.5UH 9A 11.8 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers