Pulse Electronics Corporation Inductors PE-53611NL

Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet
Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53611NL
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

Supplier's Site Datasheet
Fixed Inductors - 553-1374-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1374-ND
Fixed Inductors 553-1374-ND
383µH Unshielded Toroidal Inductor 720mA 862mOhm Max Nonstandard

383µH Unshielded Toroidal Inductor 720mA 862mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53611NL 553-1374-ND
Product Name Inductors Fixed Inductors
Inductance Range 672 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers