Pulse Electronics Corporation Inductors PE-53662NL

Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet
Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53662NL
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

Supplier's Site Datasheet
Fixed Inductors - 553-1880-5-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1880-5-ND
Fixed Inductors 553-1880-5-ND
4.9µH Unshielded Toroidal Inductor 7.8A 12.4mOhm Max Nonstandard

4.9µH Unshielded Toroidal Inductor 7.8A 12.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PE-53662NL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PE-53662NL
Fixed Inductors PE-53662NL
FIXED IND 4.9UH 7.8A 12.4MOHM SM

FIXED IND 4.9UH 7.8A 12.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53662NL 553-1880-5-ND PE-53662NL
Product Name Inductors Fixed Inductors Fixed Inductors
Inductance Range 7.9 microH 4.9 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details