Pulse Electronics Corporation Arrays, Signal Transformers PF0552.472NLT

Description
INDUCT ARRAY 2 COIL 5.3UH SMD
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 5.3UH SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 553-PF0552.472NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-PF0552.472NLTDKR-ND
Arrays, Signal Transformers 553-PF0552.472NLTDKR-ND
INDUCT ARRAY 2 COIL 5.3UH SMD

INDUCT ARRAY 2 COIL 5.3UH SMD

Buy Now Datasheet
Arrays, Signal Transformers - 553-PF0552.472NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-PF0552.472NLTTR-ND
Arrays, Signal Transformers 553-PF0552.472NLTTR-ND
Shielded 2 Coil Inductor Array 21µH Inductance - Connected in Series 5.3µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 8.5A Nonstandard

Shielded 2 Coil Inductor Array 21µH Inductance - Connected in Series 5.3µH Inductance - Connected in Parallel 9.2mOhm Max DC Resistance (DCR) - Parallel 8.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-PF0552.472NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-PF0552.472NLTCT-ND
Arrays, Signal Transformers 553-PF0552.472NLTCT-ND
INDUCT ARRAY 2 COIL 5.3UH SMD

INDUCT ARRAY 2 COIL 5.3UH SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PF0552.472NLTDKR-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers