2 Line Common Mode Choke Surface Mount 2.5A DCR 80mOhm
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791648-PE-53912NLT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 130°C
Package: Horizontal, 4 PC Pad
Voltage Rating - AC: 250V
Mounting: SMD
Filter Type: Power Line
Number of Lines: 2
Family Name: PE-53
Categories: Filters
Dimension: 0.770" L x 0.670" W (19.56mm x 17.02mm)
Height (Maximum): 0.390" (9.90mm)
Current Rating (Maximum): 2.5A
DC Resistance (DCR) (Maximum): 80 mOhm
Alternative Parts (Cross-Reference): PE-53912NL;
Introduction Date: April 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
CMC 2.5A 2LN SMD Product overview: PE-53912NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-53912NLT can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PE-53912NLTCT-ND | 791648-PE-53912NLT | 839-PE-53912NLT |
| Product Name | Common Mode Chokes | Common Mode Chokes - PE-53912NLT | SMD 2.5A Inductor and Choke |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | ||
| DCR | 0.0800 ohms | 0.0800 ohms | |
| Rated DC Current | 2500 milliamps | 2500 milliamps |