Pulse Electronics Corporation Fixed Inductors PG0083.232NLT

Description
2.3µH Unshielded Wirewound Inductor 7A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.3µH Unshielded Wirewound Inductor 7A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2037-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2037-2-ND
Fixed Inductors 553-2037-2-ND
2.3µH Unshielded Wirewound Inductor 7A 18mOhm Max Nonstandard

2.3µH Unshielded Wirewound Inductor 7A 18mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PG0083.232NLT
715747-PG0083.232NLT
Fixed Inductors - PG0083.232NLT 715747-PG0083.232NLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 715747-PG0083.232NLT Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.3μH Tolerance: ±25% Current - Saturation: 11.5A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 95°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm) Current Rating (Amps): 7A Inductance Frequency - Test: 100kHz

Manufacturer: Pulse Electronics Power
Win Source Part Number: 715747-PG0083.232NLT
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.3μH
Tolerance: ±25%
Current - Saturation: 11.5A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -40°C ~ 95°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Current Rating (Amps): 7A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 2.3UH 7A 18 MOHM Inductor and Choke - 71-PG0083.232NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.3UH 7A 18 MOHM Inductor and Choke
71-PG0083.232NLT
SMD 2.3UH 7A 18 MOHM Inductor and Choke 71-PG0083.232NLT
FIXED IND 2.3UH 7A 18 MOHM SMD Product overview: PG0083.232NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3UH, 7A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.3UH, 7A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0083.232NLT can be used for catalog matching and distributor lookup.

FIXED IND 2.3UH 7A 18 MOHM SMD Product overview: PG0083.232NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3UH, 7A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.3UH, 7A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0083.232NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2037-2-ND 715747-PG0083.232NLT 71-PG0083.232NLT
Product Name Fixed Inductors Fixed Inductors - PG0083.232NLT SMD 2.3UH 7A 18 MOHM Inductor and Choke
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details