Pulse Electronics Corporation Inductors PE-53681NL

Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet
Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53681NL
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

Supplier's Site Datasheet
Fixed Inductors - 553-1386-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1386-ND
Fixed Inductors 553-1386-ND
2.5µH Unshielded Toroidal Inductor 11.4A 5.4mOhm Max Nonstandard

2.5µH Unshielded Toroidal Inductor 11.4A 5.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-53681NL
791643-PE-53681NL
Fixed Inductors - PE-53681NL 791643-PE-53681NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791643-PE-53681NL Series: SLIC Packaging: Bulk Type: Toroidal Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 11.4A Shielding: Unshielded Inductance: 2.5μH Mounting: SMD Family Name: SLIC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.4 mOhm Max Dimension: 0.670" L x 0.670" W (17.02mm x 17.02mm) Height - Seated (Maximum): 0.390" (9.91mm) Alternative Parts (Cross-Reference): PE-53681NLT; ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791643-PE-53681NL
Series: SLIC
Packaging: Bulk
Type: Toroidal
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 11.4A
Shielding: Unshielded
Inductance: 2.5μH
Mounting: SMD
Family Name: SLIC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.4 mOhm Max
Dimension: 0.670" L x 0.670" W (17.02mm x 17.02mm)
Height - Seated (Maximum): 0.390" (9.91mm)
Alternative Parts (Cross-Reference): PE-53681NLT;
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53681NL 553-1386-ND 791643-PE-53681NL
Product Name Inductors Fixed Inductors Fixed Inductors - PE-53681NL
Inductance Range 4.2 microH 2.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567675P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0024 microH
DCR 0.1000 ohms
View Details