Pulse Electronics Corporation Inductors PG0871.103NL

Description
PG0871 Round Wire SMT Inductor Series, up to 28 Amps
Request a Quote Datasheet
Description
PG0871 Round Wire SMT Inductor Series, up to 28 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0871.103NL
PG0871 Round Wire SMT Inductor Series, up to 28 Amps

PG0871 Round Wire SMT Inductor Series, up to 28 Amps

Supplier's Site Datasheet
Fixed Inductors - 553-3129-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3129-ND
Fixed Inductors 553-3129-ND
10.5µH Shielded Wirewound Inductor 4.7A 31.5mOhm Nonstandard

10.5µH Shielded Wirewound Inductor 4.7A 31.5mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0871.103NL 553-3129-ND
Product Name Inductors Fixed Inductors
Inductance Range 10.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers